Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC616QR

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chirp Freq (hZ): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 75 to 85 @ 2 ft Max Current (mA): 3 - 12 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 75.0 Typical dB: 85.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chirp Freq (hZ): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 75 to 85 @ 2 ft Max Current (mA): 3 - 12 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 75.0 Typical dB: 85.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC616QR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC616QR
30mm Alarms with Screw Terminals SC616QR
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chirp Freq (hZ): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 75 to 85 @ 2 ft Max Current (mA): 3 - 12 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 75.0 Typical dB: 85.0 RoHS: Yes

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chirp Freq (hZ): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 75 to 85 @ 2 ft Max Current (mA): 3 - 12 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 75.0 Typical dB: 85.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC616QR - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC616QR
Audio Products - Alarms, Buzzers, and Sirens SC616QR
BUZZER PIEZO 42.85MM PNL MNT

BUZZER PIEZO 42.85MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SC616QR SC616QR
Product Name 30mm Alarms with Screw Terminals Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Agency Approvals RoHS
Sound Level 75 to 85 dB 3 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
Sounder Beacons - 2205023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Electronic
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC
View Details
Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details