Mallory Sonalert Products, Inc. Piezo; Transducer Function Mallory SC616PR

Description
PIEZO; Transducer Function:Alarm; Tones:Fast Pulse; Supply Voltage Min:6V; Supply Voltage Max:16V; Operating Current Max:9mA; Sound Level SPL:86dBA; Resonant Frequency:2.9kHz; Product Range:-; External Diameter:42.85mm RoHS Compliant: Yes
Datasheet
Description
PIEZO; Transducer Function:Alarm; Tones:Fast Pulse; Supply Voltage Min:6V; Supply Voltage Max:16V; Operating Current Max:9mA; Sound Level SPL:86dBA; Resonant Frequency:2.9kHz; Product Range:-; External Diameter:42.85mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo; Transducer Function Mallory - 69R7047 - Newark, An Avnet Company
Chicago, IL, United States
Piezo; Transducer Function Mallory
69R7047
Piezo; Transducer Function Mallory 69R7047
PIEZO; Transducer Function:Alarm; Tones:Fast Pulse; Supply Voltage Min:6V; Supply Voltage Max:16V; Operating Current Max:9mA; Sound Level SPL:86dBA; Resonant Frequency:2.9kHz; Product Range:-; External Diameter:42.85mm RoHS Compliant: Yes

PIEZO; Transducer Function:Alarm; Tones:Fast Pulse; Supply Voltage Min:6V; Supply Voltage Max:16V; Operating Current Max:9mA; Sound Level SPL:86dBA; Resonant Frequency:2.9kHz; Product Range:-; External Diameter:42.85mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 69R7047
Product Name Piezo; Transducer Function Mallory
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details