Series: 30mm Alarms with Flat Blade Terminals Mounting Method: Panel - Flat Blade Circuitry: Yes Tech Type: Piezo Sound Type: Fast Pulse Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 91 to 102 @ 2 ft Max Current (mA): 6 - 22 mA LED Color: CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 91.0 Typical dB: 102.0 RoHS: Yes
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | SC616NP-BTR |
| Product Name | 30mm Alarms with Flat Blade Terminals |
| Mounting | Flush or Panel Mounted; Panel - Flat Blade |
| Agency Approvals | RoHS; CUL Approved |
| Sound Level | 91 to 102 dB |
| Frequency | 2900 Hz |