Mallory Sonalert Products, Inc. 30mm Alarms with Wires SC616NL

Description
Series: 30mm Alarms with Wires Mounting Method: Panel- Wires Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 95 to 105 @ 2 ft Max Current (mA): 22 mA @ 16VDC LED Color: CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 42 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 95.0 Typical dB: 105.0 RoHS: No
Datasheet
Description
Series: 30mm Alarms with Wires Mounting Method: Panel- Wires Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 95 to 105 @ 2 ft Max Current (mA): 22 mA @ 16VDC LED Color: CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 42 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 95.0 Typical dB: 105.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Wires - SC616NL - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Wires
SC616NL
30mm Alarms with Wires SC616NL
Series: 30mm Alarms with Wires Mounting Method: Panel- Wires Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 95 to 105 @ 2 ft Max Current (mA): 22 mA @ 16VDC LED Color: CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 42 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 95.0 Typical dB: 105.0 RoHS: No

Series: 30mm Alarms with Wires Mounting Method: Panel- Wires Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 95 to 105 @ 2 ft Max Current (mA): 22 mA @ 16VDC LED Color: CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 42 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 95.0 Typical dB: 105.0 RoHS: No

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC616NL - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC616NL
Audio Products - Alarms, Buzzers, and Sirens SC616NL
BUZZER PIEZO 42.85MM PNL MNT

BUZZER PIEZO 42.85MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SC616NL SC616NL
Product Name 30mm Alarms with Wires Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Wires
Agency Approvals CUL Approved
Sound Level 95 to 105 dB 80 dB
Frequency 2900 Hz 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
DurAlert™ Audible and Visual Signal - DRT-AV-120-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,cUL,UL
View Details