Mallory Sonalert Products, Inc. Transducer, Piezo, 2.9Khz, 78Dba, 16Vdc; Transducer Function Mallory SC616NJR

Description
TRANSDUCER, PIEZO, 2.9KHZ, 78DBA, 16VDC; Transducer Function:Alarm; Tones:Slow Pulse; Supply Voltage Min:6V; Supply Voltage Max:16V; Operating Current Max:22mA; Sound Level SPL:95dBA; Resonant Frequency:2.9kHz; Product Range:- RoHS Compliant: Yes
Description
TRANSDUCER, PIEZO, 2.9KHZ, 78DBA, 16VDC; Transducer Function:Alarm; Tones:Slow Pulse; Supply Voltage Min:6V; Supply Voltage Max:16V; Operating Current Max:22mA; Sound Level SPL:95dBA; Resonant Frequency:2.9kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Transducer, Piezo, part number 82K6482, operates at a frequency of 2900 Hz with a sound level of 95 dB(A) at 16 Vdc. It is designed for alarm functions and produces a slow pulse tone. The voltage rating ranges from 6 to 16 Vdc, with a maximum current draw of 22 mA at 16 Vdc and 6 mA at 6 Vdc. The device has a minimum pulse rate of 0.5 pulses per second at 6 Vdc and a maximum of 2.0 pulses per second at 16 Vdc, with an approximate duty cycle of 50%. It is constructed from 6/6 nylon and is suitable for operating temperatures between -30°C and +65°C, with a storage temperature range of -40°C to +85°C. The typical weight of the transducer is 1.5 oz (42 g).

Datasheet Summary
Powered by GS/AI

The Transducer, Piezo, part number 82K6482, operates at a frequency of 2900 Hz with a sound level of 95 dB(A) at 16 Vdc. It is designed for alarm functions and produces a slow pulse tone. The voltage rating ranges from 6 to 16 Vdc, with a maximum current draw of 22 mA at 16 Vdc and 6 mA at 6 Vdc. The device has a minimum pulse rate of 0.5 pulses per second at 6 Vdc and a maximum of 2.0 pulses per second at 16 Vdc, with an approximate duty cycle of 50%. It is constructed from 6/6 nylon and is suitable for operating temperatures between -30°C and +65°C, with a storage temperature range of -40°C to +85°C. The typical weight of the transducer is 1.5 oz (42 g).

Suppliers

Company
Product
Description
Supplier Links
Transducer, Piezo, 2.9Khz, 78Dba, 16Vdc; Transducer Function Mallory - 82K6482 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Piezo, 2.9Khz, 78Dba, 16Vdc; Transducer Function Mallory
82K6482
Transducer, Piezo, 2.9Khz, 78Dba, 16Vdc; Transducer Function Mallory 82K6482
TRANSDUCER, PIEZO, 2.9KHZ, 78DBA, 16VDC; Transducer Function:Alarm; Tones:Slow Pulse; Supply Voltage Min:6V; Supply Voltage Max:16V; Operating Current Max:22mA; Sound Level SPL:95dBA; Resonant Frequency:2.9kHz; Product Range:- RoHS Compliant: Yes

TRANSDUCER, PIEZO, 2.9KHZ, 78DBA, 16VDC; Transducer Function:Alarm; Tones:Slow Pulse; Supply Voltage Min:6V; Supply Voltage Max:16V; Operating Current Max:22mA; Sound Level SPL:95dBA; Resonant Frequency:2.9kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 82K6482
Product Name Transducer, Piezo, 2.9Khz, 78Dba, 16Vdc; Transducer Function Mallory
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details