TRANSDUCER, ALARM, 2.9KHZ, 80-95DBA, 16V; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:6VDC; Supply Voltage Max:16VDC; Operating Current Max:22mA; Sound Level SPL:95dBA; Resonant Frequency:2.9kHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 84X0856 |
| Product Name | Transducer, Alarm, 2.9Khz, 80-95Dba, 16V; Transducer Function Mallory |