Series: Military-Rugged Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 95 to 105 @ 2 ft Max Current (mA): 22 mA Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-55° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 '-Voltage Type: DC Typical dB Min Voltage: 95.0 Typical dB: 105.0 RoHS: No
BUZZER PIEZO 42.85MM PNL MNT
Buzzer, Black Nylon Housing, Panel Mount
The Mallory Sonalert produces an audible tone by internally creating an oscillating signal which drives a piezo ceramic transducer mounted in a sound chamber. For applications requiring operation over extended temperature ranges, or in extreme environmental conditions, military models are recommended. Exposed surface of the sound transducer is treated with corrosion protective coating. Mounting nut is anodized aluminum. Terminals are tin plated brass with nickel plated 6-32 screws. Rated Voltage 6-16Vdc; 80-95dB; 2900Hz; DC; Panel Mount: Continuous
Features:
| Mallory Sonalert Products, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Audible Alarms | Audible Alarms | Audible Alarms |
| Product Number | SC616MN | SC616MN | 70186567 |
| Product Name | Military-Rugged Alarms | Audio Products - Alarms, Buzzers, and Sirens | Buzzer; 6 mA (Max.) @ 6 VDC, 22 mA (Max.) @ 16 VDC; 6 to 16 VDC; 2900 + 500 Hz |
| Specialty Applications | MIL-SPEC / Military | ||
| Mounting | Flush or Panel Mounted; Panel- Screw Terminals | Flush or Panel Mounted | |
| Sound Level | 95 to 105 dB | 6 dB | 95 dB |
| Frequency | 2900 Hz | 2900 Hz |