Mallory Sonalert Products, Inc. 30mm Alarms with Flat Blade Terminals SC616J-1

Description
Series: 30mm Alarms with Flat Blade Terminals Mounting Method: Panel - Flat Blade Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 75 to 84 @ 2 ft Max Current (mA): 2 - 9 mA LED Color: CUL Approved: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 75.0 Typical dB: 84.0 RoHS: No
Datasheet
Description
Series: 30mm Alarms with Flat Blade Terminals Mounting Method: Panel - Flat Blade Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 75 to 84 @ 2 ft Max Current (mA): 2 - 9 mA LED Color: CUL Approved: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 75.0 Typical dB: 84.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Flat Blade Terminals - SC616J-1 - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Flat Blade Terminals
SC616J-1
30mm Alarms with Flat Blade Terminals SC616J-1
Series: 30mm Alarms with Flat Blade Terminals Mounting Method: Panel - Flat Blade Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 75 to 84 @ 2 ft Max Current (mA): 2 - 9 mA LED Color: CUL Approved: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 75.0 Typical dB: 84.0 RoHS: No

Series: 30mm Alarms with Flat Blade Terminals Mounting Method: Panel - Flat Blade Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 75 to 84 @ 2 ft Max Current (mA): 2 - 9 mA LED Color: CUL Approved: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 75.0 Typical dB: 84.0 RoHS: No

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SC616J-1
Product Name 30mm Alarms with Flat Blade Terminals
Mounting Flush or Panel Mounted; Panel - Flat Blade
Sound Level 75 to 84 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details