Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC616CPR

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chime Freq (hZ): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 74 to 81 @ 2 ft Max Current (mA): 6 - 23 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 74.0 Typical dB: 81.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chime Freq (hZ): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 74 to 81 @ 2 ft Max Current (mA): 6 - 23 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 74.0 Typical dB: 81.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC616CPR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC616CPR
30mm Alarms with Screw Terminals SC616CPR
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chime Freq (hZ): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 74 to 81 @ 2 ft Max Current (mA): 6 - 23 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 74.0 Typical dB: 81.0 RoHS: Yes

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chime Freq (hZ): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 74 to 81 @ 2 ft Max Current (mA): 6 - 23 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 74.0 Typical dB: 81.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC616CPR - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC616CPR
Audio Products - Alarms, Buzzers, and Sirens SC616CPR
BUZZER PIEZO 42.85MM PNL MNT

BUZZER PIEZO 42.85MM PNL MNT

Supplier's Site
ALARM; 6 TO 16 VDC; 68 DBA (MIN.) @ 2 FT. AND 6 VDC; PANEL; 2900 HZ + 500 HZ; - 70186601 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALARM; 6 TO 16 VDC; 68 DBA (MIN.) @ 2 FT. AND 6 VDC; PANEL; 2900 HZ + 500 HZ;
70186601
ALARM; 6 TO 16 VDC; 68 DBA (MIN.) @ 2 FT. AND 6 VDC; PANEL; 2900 HZ + 500 HZ; 70186601
The Mallory Sonalert produces an audible tone by internally creating an oscillating signal which drives a piezo ceramic transducer mounted in a sound chamber. Various types of continuous and intermittent tones are available. Self driven piezo ceramic transducers are superior to electromagnetic buzzers because they produce no arcing, electrical noise, or mechanical wear during operation. The Mallory Sonalert can be actuated by AC and DC power signals and has several mounting configurations and terminations available. A pleasant sound which chimes every one or two seconds as long as voltage is applied. Pulse rate is 0.3 to 2 pps at 50% duty cycle. Rated Voltage 6-16Vdc; 68-78dB; 2900Hz; DC; Panel Mount; Chime Tone Features: Chime Tone Sound Level: Loud and Medium More reliable then your electromagnetic buzzers Operate more cosistently during their operating life Able to produce many more types of tones compared to buzzers

The Mallory Sonalert produces an audible tone by internally creating an oscillating signal which drives a piezo ceramic transducer mounted in a sound chamber. Various types of continuous and intermittent tones are available. Self driven piezo ceramic transducers are superior to electromagnetic buzzers because they produce no arcing, electrical noise, or mechanical wear during operation. The Mallory Sonalert can be actuated by AC and DC power signals and has several mounting configurations and terminations available. A pleasant sound which chimes every one or two seconds as long as voltage is applied. Pulse rate is 0.3 to 2 pps at 50% duty cycle.
Rated Voltage 6-16Vdc; 68-78dB; 2900Hz; DC; Panel Mount; Chime Tone
Features:

  • Chime Tone
  • Sound Level: Loud and Medium
  • More reliable then your electromagnetic buzzers
  • Operate more cosistently during their operating life
  • Able to produce many more types of tones compared to buzzers
Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms Audible Alarms
Product Number SC616CPR SC616CPR 70186601
Product Name 30mm Alarms with Screw Terminals Audio Products - Alarms, Buzzers, and Sirens ALARM; 6 TO 16 VDC; 68 DBA (MIN.) @ 2 FT. AND 6 VDC; PANEL; 2900 HZ + 500 HZ;
Mounting Flush or Panel Mounted; Panel- Screw Terminals Flush or Panel Mounted
Agency Approvals RoHS; CUL
Sound Level 74 to 81 dB 68 dB 75 to 85 dB
Frequency 2900 Hz 2900 Hz 2900 Hz
Supply Voltage DC or Battery DC or Battery
Unlock Full Specs
to access all available technical data

Similar Products

G-MSC-2 Global Series® Hazardous Location Dual Signals - G-MSC-2B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Operating Temperature -67 to 158 F (-55 to 70 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details