TRANSDUCER, PIEZO, 2.9KHZ, 76DBA, 16VDC; Transducer Function:Alarm; Tones:Chime; Supply Voltage Min:6V; Supply Voltage Max:16V; Operating Current Max:23mA; Sound Level SPL:92dBA; Resonant Frequency:2.9kHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 82K6480 |
| Product Name | Transducer, Piezo, 2.9Khz, 76Dba, 16Vdc; Transducer Function Mallory |