Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC616CPN

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chime Freq (hZ): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 80 to 87 @ 2 ft Max Current (mA): 16 ma @ 16VDC CUL: Yes Size: 1.69 x 1.41 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 80.0 Typical dB: 87.0 RoHS: No
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chime Freq (hZ): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 80 to 87 @ 2 ft Max Current (mA): 16 ma @ 16VDC CUL: Yes Size: 1.69 x 1.41 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 80.0 Typical dB: 87.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC616CPN - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC616CPN
30mm Alarms with Screw Terminals SC616CPN
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chime Freq (hZ): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 80 to 87 @ 2 ft Max Current (mA): 16 ma @ 16VDC CUL: Yes Size: 1.69 x 1.41 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 80.0 Typical dB: 87.0 RoHS: No

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chime Freq (hZ): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 80 to 87 @ 2 ft Max Current (mA): 16 ma @ 16VDC CUL: Yes Size: 1.69 x 1.41 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 80.0 Typical dB: 87.0 RoHS: No

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC616CPN - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC616CPN
Audio Products - Alarms, Buzzers, and Sirens SC616CPN
BUZZER PIEZO 42.85MM PNL MNT

BUZZER PIEZO 42.85MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SC616CPN SC616CPN
Product Name 30mm Alarms with Screw Terminals Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Agency Approvals CUL
Sound Level 80 to 87 dB 6 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LP7 StreamLine® Low Profile Combination Sounders/Strobes - LP7-18-30A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals CE
Sound Level 92 to 110 dB
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
2 Ckt Panel Mount Alarm 2 Ckt Panel Moun - 855PD-B10LEC1422 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 120 volts
View Details