Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC250E

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 1900.0 Volt Rating: 60 to 250 AC/DC Typical Loudness (dBa): 66 to 75 @ 2 ft Max Current (mA): 16 mA @ 250 VAC/DC CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 60.0 Max Volt: 250.0 Typical dB Min Voltage: 66.0 Typical dB: 75.0 RoHS: No
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 1900.0 Volt Rating: 60 to 250 AC/DC Typical Loudness (dBa): 66 to 75 @ 2 ft Max Current (mA): 16 mA @ 250 VAC/DC CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 60.0 Max Volt: 250.0 Typical dB Min Voltage: 66.0 Typical dB: 75.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC250E - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC250E
30mm Alarms with Screw Terminals SC250E
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 1900.0 Volt Rating: 60 to 250 AC/DC Typical Loudness (dBa): 66 to 75 @ 2 ft Max Current (mA): 16 mA @ 250 VAC/DC CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 60.0 Max Volt: 250.0 Typical dB Min Voltage: 66.0 Typical dB: 75.0 RoHS: No

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 1900.0 Volt Rating: 60 to 250 AC/DC Typical Loudness (dBa): 66 to 75 @ 2 ft Max Current (mA): 16 mA @ 250 VAC/DC CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 60.0 Max Volt: 250.0 Typical dB Min Voltage: 66.0 Typical dB: 75.0 RoHS: No

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SC250E
Product Name 30mm Alarms with Screw Terminals
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Sound Level 66 to 75 dB
Frequency 1900 Hz
Tone Continuous
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
Haz Loc Metal Horn with Beacon 240V AC - 855XM-CGMA20DB7 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 240 volts
View Details