Series: Military-Rugged Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 4500.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 81 to 92 @ 2 ft Max Current (mA): 18 mA Size: 1.69 x 1.9 in Weight: 59 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-55° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 '-Voltage Type: AC/DC Typical dB Min Voltage: 81.0 Typical dB: 92.0 RoHS: No
BUZZER PIEZO 42.85MM PNL MNT
| Mallory Sonalert Products, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Audible Alarms | Audible Alarms |
| Product Number | SC110MH | SC110MH |
| Product Name | Military-Rugged Alarms | Audio Products - Alarms, Buzzers, and Sirens |
| Specialty Applications | MIL-SPEC / Military | |
| Mounting | Flush or Panel Mounted; Panel- Screw Terminals | |
| Sound Level | 81 to 92 dB | 4 dB |
| Frequency | 4500 Hz |