TRANSDUCER, PIEZO, 2.8KHZ, 80DBA, 120V; Transducer Function:Alarm; Tones:Warble; Supply Voltage Min:30V; Supply Voltage Max:120V; Operating Current Max:26mA; Sound Level SPL:80dBA; Resonant Frequency:2.8kHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 26R2010 |
| Product Name | Transducer, Piezo, 2.8Khz, 80Dba, 120V; Transducer Function Mallory |