TRANSDUCER, PIEZO, 4.5KHZ, 80DBA, 120V; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:30V; Supply Voltage Max:120V; Operating Current Max:20mA; Sound Level SPL:80dBA; Resonant Frequency:4.5kHz; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 64F316 |
| Product Name | Transducer, Piezo, 4.5Khz, 80Dba, 120V; Transducer Function Mallory |