TRANSDUCER, PIEZO, 1.9KHZ, 78DBA, 120V; Transducer Function:Alarm; Tones:Fast Pulse; Supply Voltage Min:30V; Supply Voltage Max:120V; Operating Current Max:13mA; Sound Level SPL:78dBA; Resonant Frequency:1.9kHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 82K6460 |
| Product Name | Transducer, Piezo, 1.9Khz, 78Dba, 120V; Transducer Function Mallory |