Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC110DPR

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 1900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 69 to 77 @ 2 ft Max Current (mA): 6 - 20 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 69.0 Typical dB: 77.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 1900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 69 to 77 @ 2 ft Max Current (mA): 6 - 20 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 69.0 Typical dB: 77.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC110DPR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC110DPR
30mm Alarms with Screw Terminals SC110DPR
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 1900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 69 to 77 @ 2 ft Max Current (mA): 6 - 20 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 69.0 Typical dB: 77.0 RoHS: Yes

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 1900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 69 to 77 @ 2 ft Max Current (mA): 6 - 20 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 69.0 Typical dB: 77.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC110DPR - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC110DPR
Audio Products - Alarms, Buzzers, and Sirens SC110DPR
BUZZER PIEZO 42.85MM PNL MNT

BUZZER PIEZO 42.85MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SC110DPR SC110DPR
Product Name 30mm Alarms with Screw Terminals Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Agency Approvals RoHS; CUL
Sound Level 69 to 77 dB 60 dB
Frequency 1900 Hz 2000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details