Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC110

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 2900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 81 to 92 @ 2 ft Max Current (mA): 6 - 21 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 81.0 Typical dB: 92.0 RoHS: No
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 2900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 81 to 92 @ 2 ft Max Current (mA): 6 - 21 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 81.0 Typical dB: 92.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC110 - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC110
30mm Alarms with Screw Terminals SC110
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 2900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 81 to 92 @ 2 ft Max Current (mA): 6 - 21 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 81.0 Typical dB: 92.0 RoHS: No

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 2900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 81 to 92 @ 2 ft Max Current (mA): 6 - 21 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 81.0 Typical dB: 92.0 RoHS: No

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC110 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC110
Audio Products - Alarms, Buzzers, and Sirens SC110
BUZZER PIEZO 42.85MM PNL MNT

BUZZER PIEZO 42.85MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SC110 SC110
Product Name 30mm Alarms with Screw Terminals Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Agency Approvals CUL
Sound Level 81 to 92 dB 68 dB
Frequency 2900 Hz 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, AV1-LED, stick, blue - K2005633A-B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details