IEC 9-12VDC 100DB DRUG-FLUID ROH
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 458-SBW12DPC-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| RoHS Compliant | Yes |
| Shape | Round |
| Terminations | PCPins |
| Mounting | Through Hole |
| Frequency | 150 to 4000 Hz |