Mallory Sonalert Products, Inc. IEC60601-1-8 Medical Alarms SBT5THCFPPC

Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Temp-Energy Sound Tone 1: High Priority Sound Tone 2: Continuous Sound Tone 3: Fast Pulse Volt Rating: 3.3 to 5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 300 mA Freq Range (Hz): 150-4000 Hz Size: 44.5 x 14.25 mm Weight: 17 g Options: For other options contact factory Min Volt: 3.3 Max Volt: 5.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet
Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Temp-Energy Sound Tone 1: High Priority Sound Tone 2: Continuous Sound Tone 3: Fast Pulse Volt Rating: 3.3 to 5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 300 mA Freq Range (Hz): 150-4000 Hz Size: 44.5 x 14.25 mm Weight: 17 g Options: For other options contact factory Min Volt: 3.3 Max Volt: 5.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC60601-1-8 Medical Alarms - SBT5THCFPPC - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
IEC60601-1-8 Medical Alarms
SBT5THCFPPC
IEC60601-1-8 Medical Alarms SBT5THCFPPC
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Temp-Energy Sound Tone 1: High Priority Sound Tone 2: Continuous Sound Tone 3: Fast Pulse Volt Rating: 3.3 to 5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 300 mA Freq Range (Hz): 150-4000 Hz Size: 44.5 x 14.25 mm Weight: 17 g Options: For other options contact factory Min Volt: 3.3 Max Volt: 5.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Temp-Energy Sound Tone 1: High Priority Sound Tone 2: Continuous Sound Tone 3: Fast Pulse Volt Rating: 3.3 to 5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 300 mA Freq Range (Hz): 150-4000 Hz Size: 44.5 x 14.25 mm Weight: 17 g Options: For other options contact factory Min Volt: 3.3 Max Volt: 5.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SBT5THCFPPC
Product Name IEC60601-1-8 Medical Alarms
Specialty Applications Medical
Mounting 5 PC Pins
Agency Approvals RoHS; CUL
Sound Level 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

Model L General Alarm Sirens - L-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Alarm Type Siren
Mounting Surface,Wall
Sound Level 122 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
Metal Horn with LED Beacon 240V AC - 855HM-CGMA20DL4 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 240 volts
View Details