Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Failure Sound Tone 1: Med Priority Sound Tone 2: High Priority Sound Tone 3: Medium Pulse Volt Rating: 3.3 to 5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 300 mA Freq Range (Hz): 150-4000 Hz Size: 44.5 x 14.25 mm Weight: 17 g Options: For other options contact factory Min Volt: 3.3 Max Volt: 5.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | SBT5EMHMPPC |
| Product Name | IEC60601-1-8 Medical Alarms |
| Specialty Applications | Medical |
| Mounting | 5 PC Pins |
| Agency Approvals | RoHS; CUL |
| Sound Level | 90 dB |