Mallory Sonalert Products, Inc. IEC60601-1-8 Medical Alarms SBT5CMPC

Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 2 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Cardiac Sound Tone 1: Med Priority Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 3.3 to 5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 300 mA Freq Range (Hz): 150-4000 Hz Size: 44.5 x 14.25 mm Weight: 17 g Options: For other options contact factory Min Volt: 3.3 Max Volt: 5.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 2 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Cardiac Sound Tone 1: Med Priority Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 3.3 to 5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 300 mA Freq Range (Hz): 150-4000 Hz Size: 44.5 x 14.25 mm Weight: 17 g Options: For other options contact factory Min Volt: 3.3 Max Volt: 5.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet
Datasheet Summary
Powered by GS/AI

The SBT5CMPC from Mallory Sonalert Products, Inc. is a medical alarm designed to meet the IEC60601-1-8 standard. It operates as a medium priority alarm, producing a sound pattern of three beeps every 7.5 seconds. The device has a voltage rating of 3.3 to 5 VDC and generates a sound level between 85 to 95 dB(A) at a distance of 10 cm. It operates within a frequency range of 150 to 4000 Hz and has an average current draw of less than 35 mA. The alarm is constructed from ABS 777D plastic resin and is suitable for a wide operating temperature range of -30¬8 to +65¬8 C, with a storage temperature range of -40¬8 to +85¬8 C. The device weighs approximately 0.6 oz (17 g) and features a peak current of 300 mA. It is cUL recognized and compliant with ROHS standards, making it a reliable choice for medical applications.

Datasheet Summary
Powered by GS/AI

The SBT5CMPC from Mallory Sonalert Products, Inc. is a medical alarm designed to meet the IEC60601-1-8 standard. It operates as a medium priority alarm, producing a sound pattern of three beeps every 7.5 seconds. The device has a voltage rating of 3.3 to 5 VDC and generates a sound level between 85 to 95 dB(A) at a distance of 10 cm. It operates within a frequency range of 150 to 4000 Hz and has an average current draw of less than 35 mA. The alarm is constructed from ABS 777D plastic resin and is suitable for a wide operating temperature range of -30¬8 to +65¬8 C, with a storage temperature range of -40¬8 to +85¬8 C. The device weighs approximately 0.6 oz (17 g) and features a peak current of 300 mA. It is cUL recognized and compliant with ROHS standards, making it a reliable choice for medical applications.

Suppliers

Company
Product
Description
Supplier Links
IEC60601-1-8 Medical Alarms - SBT5CMPC - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
IEC60601-1-8 Medical Alarms
SBT5CMPC
IEC60601-1-8 Medical Alarms SBT5CMPC
Series: IEC60601-1-8 Medical Alarms Mounting Method: 2 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Cardiac Sound Tone 1: Med Priority Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 3.3 to 5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 300 mA Freq Range (Hz): 150-4000 Hz Size: 44.5 x 14.25 mm Weight: 17 g Options: For other options contact factory Min Volt: 3.3 Max Volt: 5.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Series: IEC60601-1-8 Medical Alarms Mounting Method: 2 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Cardiac Sound Tone 1: Med Priority Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 3.3 to 5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 300 mA Freq Range (Hz): 150-4000 Hz Size: 44.5 x 14.25 mm Weight: 17 g Options: For other options contact factory Min Volt: 3.3 Max Volt: 5.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SBT5CMPC
Product Name IEC60601-1-8 Medical Alarms
Specialty Applications Medical
Mounting 2 PC Pins
Agency Approvals RoHS; CUL
Sound Level 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

LP7 StreamLine® Low Profile Combination Sounders/Strobes - LP7-18-30R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals CE
Sound Level 92 to 110 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details