Mallory Sonalert Products, Inc. IEC60601-1-8 Medical Piezo Transducers SBT200PC

Description
Series: IEC60601-1-8 Medical Piezo Transducers Mounting Method: PC Pins Circuitry: No Tech Type: Piezo Sound Type: Sound Tone 1: Sound Tone 2: Sound Tone 3: Volt Rating: 30 to 30 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): Freq Range (Hz): 200.0 Size: 44.5 x 14 mm Weight: 16 g Options: For other options contact factory Min Volt: 30.0 Max Volt: 30.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : Operating Temperature : '-30° to 65° C : Storage Temperature : '-40° to 85° C : : : Volt Type : AC (Vp-p) : : : :
Request a Quote Datasheet
Description
Series: IEC60601-1-8 Medical Piezo Transducers Mounting Method: PC Pins Circuitry: No Tech Type: Piezo Sound Type: Sound Tone 1: Sound Tone 2: Sound Tone 3: Volt Rating: 30 to 30 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): Freq Range (Hz): 200.0 Size: 44.5 x 14 mm Weight: 16 g Options: For other options contact factory Min Volt: 30.0 Max Volt: 30.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : Operating Temperature : '-30° to 65° C : Storage Temperature : '-40° to 85° C : : : Volt Type : AC (Vp-p) : : : :
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC60601-1-8 Medical Piezo Transducers - SBT200PC - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
IEC60601-1-8 Medical Piezo Transducers
SBT200PC
IEC60601-1-8 Medical Piezo Transducers SBT200PC
Series: IEC60601-1-8 Medical Piezo Transducers Mounting Method: PC Pins Circuitry: No Tech Type: Piezo Sound Type: Sound Tone 1: Sound Tone 2: Sound Tone 3: Volt Rating: 30 to 30 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): Freq Range (Hz): 200.0 Size: 44.5 x 14 mm Weight: 16 g Options: For other options contact factory Min Volt: 30.0 Max Volt: 30.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : Operating Temperature : '-30° to 65° C : Storage Temperature : '-40° to 85° C : : : Volt Type : AC (Vp-p) : : : :

Series: IEC60601-1-8 Medical Piezo Transducers Mounting Method: PC Pins Circuitry: No Tech Type: Piezo Sound Type: Sound Tone 1: Sound Tone 2: Sound Tone 3: Volt Rating: 30 to 30 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): Freq Range (Hz): 200.0 Size: 44.5 x 14 mm Weight: 16 g Options: For other options contact factory Min Volt: 30.0 Max Volt: 30.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : Operating Temperature : '-30° to 65° C : Storage Temperature : '-40° to 85° C : : : Volt Type : AC (Vp-p) : : : :

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-1433-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1433-ND
Alarms, Buzzers, and Sirens 458-1433-ND
Buzzers Transducer, Externally Driven Piezo 1.5mA 200Hz 85dB @ 5V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 1.5mA 200Hz 85dB @ 5V, 10cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number SBT200PC 458-1433-ND
Product Name IEC60601-1-8 Medical Piezo Transducers Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 44.5 mm (1.75 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 5358461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Schaltbau PAD 30 - Passenger alarm devices for wall mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Buzzer/Horn/Alarm - 15039175 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details