Series: IEC60601-1-8 Medical Piezo Transducers Mounting Method: Flange- Wires Circuitry: No Tech Type: Piezo Sound Type: Sound Tone 1: Sound Tone 2: Sound Tone 3: Volt Rating: 30 to 30 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): Freq Range (Hz): 200.0 Size: 64.5 x 14 mm Weight: 16 g Options: For other options contact factory Min Volt: 30.0 Max Volt: 30.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : Operating Temperature : '-30° to 65° C : Storage Temperature : '-40° to 85° C : : : Volt Type : AC (Vp-p) : : : :
Buzzers Transducer, Externally Driven Piezo 1.5mA 200Hz 85dB @ 5V, 10cm Panel Mount, Flange Wire Leads
| Mallory Sonalert Products, Inc. | DigiKey | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | SBT200FL | 458-1432-ND |
| Product Name | IEC60601-1-8 Medical Piezo Transducers | Alarms, Buzzers, and Sirens |
| Technology | Piezoelectric | |
| RoHS Compliant | Yes | |
| Mounting | Flange- Wires | Panel |
| Diameter / Length | 64.5 mm (2.54 inch) | |
| Depth | 14 mm (0.5512 inch) |