Mallory Sonalert Products, Inc. IEC60601-1-8 Medical Alarms SBT12VMHFPPC

Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Ventilation Sound Tone 1: Med Priority Sound Tone 2: High Priority Sound Tone 3: Fast Pulse Volt Rating: 9 to 12 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 75 mA Freq Range (Hz): 150-4000 Hz Size: 44.5 x 14.25 mm Weight: 17 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet
Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Ventilation Sound Tone 1: Med Priority Sound Tone 2: High Priority Sound Tone 3: Fast Pulse Volt Rating: 9 to 12 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 75 mA Freq Range (Hz): 150-4000 Hz Size: 44.5 x 14.25 mm Weight: 17 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC60601-1-8 Medical Alarms - SBT12VMHFPPC - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
IEC60601-1-8 Medical Alarms
SBT12VMHFPPC
IEC60601-1-8 Medical Alarms SBT12VMHFPPC
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Ventilation Sound Tone 1: Med Priority Sound Tone 2: High Priority Sound Tone 3: Fast Pulse Volt Rating: 9 to 12 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 75 mA Freq Range (Hz): 150-4000 Hz Size: 44.5 x 14.25 mm Weight: 17 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Ventilation Sound Tone 1: Med Priority Sound Tone 2: High Priority Sound Tone 3: Fast Pulse Volt Rating: 9 to 12 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 75 mA Freq Range (Hz): 150-4000 Hz Size: 44.5 x 14.25 mm Weight: 17 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SBT12VMHFPPC
Product Name IEC60601-1-8 Medical Alarms
Specialty Applications Medical
Mounting 5 PC Pins
Agency Approvals RoHS; CUL
Sound Level 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details