The SBT12TMHCTPC is a medical alarm designed to meet the IEC60601-1-8 standard, making it suitable for use in medical applications. It operates within a voltage range of 9 to 12 VDC and has an average current draw of less than 15 mA. The alarm produces sound levels ranging from 85 to 95 dB(A) at a distance of 10 cm, with a frequency response between 150 and 4000 Hz. This product features multiple sound tones, including a medium priority alarm with three beeps repeating every 7.5 seconds and a high priority alarm with ten beeps repeating every 2.5 seconds. The housing is made of black ABS 777D plastic resin, ensuring durability. It can operate in temperatures ranging from -30° to +65° C and can be stored in conditions from -40° to +85° C. The dimensions of the alarm are 44.5 mm in diameter and 14 mm in height, with a weight of 17 grams. The SBT12TMHCTPC is cUL recognized and ROHS compliant, making it a reliable choice for engineers looking for a compliant medical alarm solution.
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Temp-Energy Sound Tone 1: Med Priority Sound Tone 2: High Priority Sound Tone 3: Continuous Volt Rating: 9 to 12 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 75 mA Freq Range (Hz): 150-4000 Hz Size: 44.5 x 14.25 mm Weight: 17 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | SBT12TMHCTPC |
| Product Name | IEC60601-1-8 Medical Alarms |
| Specialty Applications | Medical |
| Mounting | 5 PC Pins |
| Agency Approvals | RoHS; CUL |
| Sound Level | 90 dB |