The SBT12PMCMPPC is a medical alarm designed to meet the IEC60601-1-8 standard, making it suitable for use in medical applications. It operates at a voltage rating of 9 to 12 VDC and has an average current draw of less than 15 mA. The alarm produces sound levels ranging from 85 to 95 dB(A) at a distance of 10 cm, with a frequency response of 2500 ± 300 Hz for the artificial perfusion melody. Constructed from ABS 777D plastic resin, the device is lightweight at 0.6 oz (17 g) and can operate in temperatures ranging from -30° to +65° C. It is also cUL recognized and ROHS compliant. The product features a medium priority alarm with a sound pattern of three beeps repeating every 7.5 seconds. The dimensions of the alarm are vò44.5 mm in diameter and 14 mm in height, making it compact for integration into various medical devices.
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Perfusion Sound Tone 1: Med Priority Sound Tone 2: Continuous Sound Tone 3: Medium Pulse Volt Rating: 9 to 12 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 75 mA Freq Range (Hz): 150-4000 Hz Size: 44.5 x 14.25 mm Weight: 17 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | SBT12PMCMPPC |
| Product Name | IEC60601-1-8 Medical Alarms |
| Specialty Applications | Medical |
| Mounting | 5 PC Pins |
| Agency Approvals | RoHS; CUL |
| Sound Level | 90 dB |