Buzzers Indicator, Internally Driven Piezo 15 ~ 25mA 2.075kHz 85dB @ 9V, 10cm Through Hole PC Pins
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 458-SBT12PLMFPPC-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Shape | Round |
| Terminations | PCPins |
| Mounting | Through Hole |
| Tone | Noncontinuous |
| Frequency | 2075 Hz |