Mallory Sonalert Products, Inc. Alarms, Buzzers, and Sirens SBT12MMVPC

Description
Buzzers Indicator, Internally Driven Piezo 15 ~ 20mA 2.075kHz 85dB @ 9V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 15 ~ 20mA 2.075kHz 85dB @ 9V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 458-1430-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1430-ND
Alarms, Buzzers, and Sirens 458-1430-ND
Buzzers Indicator, Internally Driven Piezo 15 ~ 20mA 2.075kHz 85dB @ 9V, 10cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Piezo 15 ~ 20mA 2.075kHz 85dB @ 9V, 10cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 458-1430-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2075 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau PAD 30 - Passenger alarm devices for wall mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Buzzer/Horn/Alarm - 15025874 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 5358405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 37.8 mm (1.49 inch)
View Details
Piezo Siren - FBPS102 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Technology Piezoelectric
Shape Square / Rectangular
Diameter / Length 123 mm (4.82 inch)
View Details