Mallory Sonalert Products, Inc. IEC60601-1-8 Medical Alarms SBT12MMPPC

Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Perfusion Sound Tone 1: Low Priority Sound Tone 2: Med Priority Sound Tone 3: High Priority Volt Rating: 9 to 12 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 75 mA (Ave: 20 mA) Freq Range (Hz): 150-4000 Size: 44.5 x 14 mm Weight: 17 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet
Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Perfusion Sound Tone 1: Low Priority Sound Tone 2: Med Priority Sound Tone 3: High Priority Volt Rating: 9 to 12 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 75 mA (Ave: 20 mA) Freq Range (Hz): 150-4000 Size: 44.5 x 14 mm Weight: 17 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC60601-1-8 Medical Alarms - SBT12MMPPC - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
IEC60601-1-8 Medical Alarms
SBT12MMPPC
IEC60601-1-8 Medical Alarms SBT12MMPPC
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Perfusion Sound Tone 1: Low Priority Sound Tone 2: Med Priority Sound Tone 3: High Priority Volt Rating: 9 to 12 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 75 mA (Ave: 20 mA) Freq Range (Hz): 150-4000 Size: 44.5 x 14 mm Weight: 17 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Perfusion Sound Tone 1: Low Priority Sound Tone 2: Med Priority Sound Tone 3: High Priority Volt Rating: 9 to 12 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 75 mA (Ave: 20 mA) Freq Range (Hz): 150-4000 Size: 44.5 x 14 mm Weight: 17 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SBT12MMPPC - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SBT12MMPPC
Audio Products - Alarms, Buzzers, and Sirens SBT12MMPPC
BUZZER PIEZO 44.5MM TH

BUZZER PIEZO 44.5MM TH

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SBT12MMPPC SBT12MMPPC
Product Name IEC60601-1-8 Medical Alarms Audio Products - Alarms, Buzzers, and Sirens
Specialty Applications Medical
Mounting 5 PC Pins
Agency Approvals RoHS; CUL
Sound Level 90 dB 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details