PIEZO ALARM, MEDICAL, CONTINUOUS, 95DBA; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:9VDC; Supply Voltage Max:12VDC; Operating Current Max:25mA; Sound Level SPL:95dBA; Resonant Frequency:4kHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 66Y7274 |
| Product Name | Piezo Alarm, Medical, Continuous, 95Dba; Transducer Function Mallory |