Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Oxygen Sound Tone 1: Med Priority Sound Tone 2: Continuous Sound Tone 3: Fast Pulse Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz): 150-4000 Hz Size: 45.5 x 14.25 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | SBS12XMCFPPC |
| Product Name | IEC60601-1-8 Medical Alarms |
| Alarm Type | Speakers |
| Specialty Applications | Medical |
| Mounting | 5 PC Pins |
| Agency Approvals | RoHS; CUL |
| Sound Level | 100 dB |