Mallory Sonalert Products, Inc. IEC60601-1-8 Medical Alarms SBS12TLHCTPC

Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Temp-Energy Sound Tone 1: Low Priority Sound Tone 2: High Priority Sound Tone 3: Continuous Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz): 150-4000 Hz Size: 45.5 x 14.25 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet
Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Temp-Energy Sound Tone 1: Low Priority Sound Tone 2: High Priority Sound Tone 3: Continuous Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz): 150-4000 Hz Size: 45.5 x 14.25 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC60601-1-8 Medical Alarms - SBS12TLHCTPC - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
IEC60601-1-8 Medical Alarms
SBS12TLHCTPC
IEC60601-1-8 Medical Alarms SBS12TLHCTPC
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Temp-Energy Sound Tone 1: Low Priority Sound Tone 2: High Priority Sound Tone 3: Continuous Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz): 150-4000 Hz Size: 45.5 x 14.25 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Temp-Energy Sound Tone 1: Low Priority Sound Tone 2: High Priority Sound Tone 3: Continuous Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz): 150-4000 Hz Size: 45.5 x 14.25 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SBS12TLHCTPC
Product Name IEC60601-1-8 Medical Alarms
Alarm Type Speakers
Specialty Applications Medical
Mounting 5 PC Pins
Agency Approvals RoHS; CUL
Sound Level 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details