Mallory Sonalert Products, Inc. IEC60601-1-8 Medical Alarms SBS12PHFL

Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: Flange- Wires Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Perfusion Sound Tone 1: High Priority Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz): 150-4000 Hz Size: 64.5 x 14.25 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet
Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: Flange- Wires Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Perfusion Sound Tone 1: High Priority Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz): 150-4000 Hz Size: 64.5 x 14.25 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC60601-1-8 Medical Alarms - SBS12PHFL - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
IEC60601-1-8 Medical Alarms
SBS12PHFL
IEC60601-1-8 Medical Alarms SBS12PHFL
Series: IEC60601-1-8 Medical Alarms Mounting Method: Flange- Wires Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Perfusion Sound Tone 1: High Priority Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz): 150-4000 Hz Size: 64.5 x 14.25 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Series: IEC60601-1-8 Medical Alarms Mounting Method: Flange- Wires Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Perfusion Sound Tone 1: High Priority Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz): 150-4000 Hz Size: 64.5 x 14.25 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SBS12PHFL
Product Name IEC60601-1-8 Medical Alarms
Alarm Type Speakers
Specialty Applications Medical
Mounting Flange; Flange- Wires
Agency Approvals RoHS; CUL
Unlock Full Specs
to access all available technical data

Similar Products