Mallory Sonalert Products, Inc. IEC60601-1-8 Medical Alarms SBS12M0FL

Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: Flange- Wires Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Continuous Sound Tone 1: Continuous Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 400 mA (Ave: 300 mA) Freq Range (Hz): 150-4000 Size: 61.5 x 15 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet
Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: Flange- Wires Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Continuous Sound Tone 1: Continuous Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 400 mA (Ave: 300 mA) Freq Range (Hz): 150-4000 Size: 61.5 x 15 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC60601-1-8 Medical Alarms - SBS12M0FL - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
IEC60601-1-8 Medical Alarms
SBS12M0FL
IEC60601-1-8 Medical Alarms SBS12M0FL
Series: IEC60601-1-8 Medical Alarms Mounting Method: Flange- Wires Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Continuous Sound Tone 1: Continuous Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 400 mA (Ave: 300 mA) Freq Range (Hz): 150-4000 Size: 61.5 x 15 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Series: IEC60601-1-8 Medical Alarms Mounting Method: Flange- Wires Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Continuous Sound Tone 1: Continuous Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 400 mA (Ave: 300 mA) Freq Range (Hz): 150-4000 Size: 61.5 x 15 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SBS12M0FL - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SBS12M0FL
Audio Products - Alarms, Buzzers, and Sirens SBS12M0FL
BUZZER MAGNETIC 44.5MM FLANGE

BUZZER MAGNETIC 44.5MM FLANGE

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SBS12M0FL SBS12M0FL
Product Name IEC60601-1-8 Medical Alarms Audio Products - Alarms, Buzzers, and Sirens
Alarm Type Speakers
Specialty Applications Medical
Mounting Flange; Flange- Wires
Agency Approvals RoHS; CUL
Sound Level 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 1974645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Electronic
Mounting Fixed
Agency Approvals RoHS; RoHS Compliant
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details