The SBS12GMHFPPC is a medical alarm from Mallory Sonalert Products, Inc., designed to meet the IEC60601-1-8 standard. It operates within a voltage range of 9 to 12 VDC and has a typical loudness of 95 to 105 dB(A) at a distance of 10 cm. The alarm features a fast pulse sound mode at 10 pulses per second and includes two sound tones: a medium priority alarm with three beeps repeating every 7.5 seconds and a high priority alarm with ten beeps repeating every 2.5 seconds. Constructed from ABS 777D plastic resin, the device is suitable for operating temperatures between -30° to +65° C and can withstand storage temperatures from -40° to +85° C. The average current draw is less than 40 mA, with an instantaneous peak current of 630 mA. The dimensions of the product are vò1.750 inches (vò44.45 mm) in diameter and 0.590 inches (15.00 mm) in height, with a weight of approximately 1.1 oz (32 g). The product is cUL recognized and ROHS compliant, making it a viable option for medical applications requiring reliable alarm signaling.
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Speaker Sound Type: General Sound Tone 1: Med Priority Sound Tone 2: High Priority Sound Tone 3: Fast Pulse Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz): 150-4000 Hz Size: 45.5 x 14.25 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | SBS12GMHFPPC |
| Product Name | IEC60601-1-8 Medical Alarms |
| Alarm Type | Speakers |
| Specialty Applications | Medical |
| Mounting | 5 PC Pins |
| Agency Approvals | RoHS; CUL |