The SBS12CMFL from Mallory Sonalert Products, Inc. is a medical alarm designed to meet the IEC60601-1-8 standard. It operates as a medium priority alarm, producing a sound pattern of three beeps every 7.5 seconds. The sound level is categorized as extra loud, with a loudness range of 95 to 105 dB(A) at a distance of 10 cm. The device operates within a frequency range of 150 to 4000 Hz and has an average current draw of less than 300 mA. This alarm is suitable for a wide operating temperature range of -30° to +65° C and can be stored in temperatures from -40° to +85° C. The housing is made from black ABS 777D plastic resin, and the unit weighs approximately 1.1 oz (32 g). It is cUL recognized and ROHS compliant, making it a reliable choice for medical applications. The product features a peak current of 400 mA and is designed for use with a voltage rating of 9 to 12 VDC.
Series: IEC60601-1-8 Medical Alarms Mounting Method: Flange- Wires Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Cardiac Sound Tone 1: Med Priority Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz): 150-4000 Hz Size: 64.5 x 14.25 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | SBS12CMFL |
| Product Name | IEC60601-1-8 Medical Alarms |
| Alarm Type | Speakers |
| Specialty Applications | Medical |
| Mounting | Flange; Flange- Wires |
| Agency Approvals | RoHS; CUL |