Mallory Sonalert Products, Inc. Indicators-Piezo SBM616PU

Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Dual Mode- C/FP Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 80 to 89 @ 1 ft (30 cm) Max Current (mA): 12 mA CUL: No Size: 43 x 16 mm Weight: 17 g Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 80.0 Typical dB: 89.0 RoHS: No Volt Type: DC LED Color:
Request a Quote Datasheet
Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Dual Mode- C/FP Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 80 to 89 @ 1 ft (30 cm) Max Current (mA): 12 mA CUL: No Size: 43 x 16 mm Weight: 17 g Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 80.0 Typical dB: 89.0 RoHS: No Volt Type: DC LED Color:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators-Piezo - SBM616PU - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Indicators-Piezo
SBM616PU
Indicators-Piezo SBM616PU
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Dual Mode- C/FP Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 80 to 89 @ 1 ft (30 cm) Max Current (mA): 12 mA CUL: No Size: 43 x 16 mm Weight: 17 g Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 80.0 Typical dB: 89.0 RoHS: No Volt Type: DC LED Color:

Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Dual Mode- C/FP Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 80 to 89 @ 1 ft (30 cm) Max Current (mA): 12 mA CUL: No Size: 43 x 16 mm Weight: 17 g Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 80.0 Typical dB: 89.0 RoHS: No Volt Type: DC LED Color:

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - SBM616PU-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
SBM616PU-ND
Alarms, Buzzers, and Sirens SBM616PU-ND
Buzzers Indicator, Internally Driven Piezo 3 ~ 12mA 2.9kHz 68dB @ 6V, 61cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Piezo 3 ~ 12mA 2.9kHz 68dB @ 6V, 61cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number SBM616PU SBM616PU-ND
Product Name Indicators-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 43 mm (1.69 inch)
Depth 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm -  - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 6221427P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 22.5 mm (0.8858 inch)
View Details