Mallory Sonalert Products, Inc. Indicators-Piezo SBM616PR

Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Fast Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 80 to 89 @ 1 ft (30 cm) Max Current (mA): 12 mA CUL: No Size: 43 x 16 mm Weight: 17 g Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 80.0 Typical dB: 89.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet
Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Fast Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 80 to 89 @ 1 ft (30 cm) Max Current (mA): 12 mA CUL: No Size: 43 x 16 mm Weight: 17 g Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 80.0 Typical dB: 89.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators-Piezo - SBM616PR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Indicators-Piezo
SBM616PR
Indicators-Piezo SBM616PR
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Fast Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 80 to 89 @ 1 ft (30 cm) Max Current (mA): 12 mA CUL: No Size: 43 x 16 mm Weight: 17 g Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 80.0 Typical dB: 89.0 RoHS: Yes Volt Type: DC LED Color:

Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Fast Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 80 to 89 @ 1 ft (30 cm) Max Current (mA): 12 mA CUL: No Size: 43 x 16 mm Weight: 17 g Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 80.0 Typical dB: 89.0 RoHS: Yes Volt Type: DC LED Color:

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - SBM616PR-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
SBM616PR-ND
Alarms, Buzzers, and Sirens SBM616PR-ND
Buzzers Indicator, Internally Driven Piezo 3 ~ 12mA 2.9kHz 68dB @ 6V, 61cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Piezo 3 ~ 12mA 2.9kHz 68dB @ 6V, 61cm Through Hole PC Pins

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SBM616PR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
SBM616PR
Audio Products - Alarms, Buzzers, and Sirens SBM616PR
BUZZER PIEZO 42.85MM TH

BUZZER PIEZO 42.85MM TH

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number SBM616PR SBM616PR-ND SBM616PR
Product Name Indicators-Piezo Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 43 mm (1.69 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032272 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 276849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Voltage 3 volts
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details