Mallory Sonalert Products, Inc. Indicators-Piezo SBM616J

Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 79 to 91 @ 1 ft (30 cm) Max Current (mA): 12 mA CUL: No Size: 43 x 16 mm Weight: 17 g Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 79.0 Typical dB: 91.0 RoHS: No Volt Type: DC LED Color:
Request a Quote Datasheet
Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 79 to 91 @ 1 ft (30 cm) Max Current (mA): 12 mA CUL: No Size: 43 x 16 mm Weight: 17 g Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 79.0 Typical dB: 91.0 RoHS: No Volt Type: DC LED Color:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators-Piezo - SBM616J - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Indicators-Piezo
SBM616J
Indicators-Piezo SBM616J
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 79 to 91 @ 1 ft (30 cm) Max Current (mA): 12 mA CUL: No Size: 43 x 16 mm Weight: 17 g Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 79.0 Typical dB: 91.0 RoHS: No Volt Type: DC LED Color:

Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 79 to 91 @ 1 ft (30 cm) Max Current (mA): 12 mA CUL: No Size: 43 x 16 mm Weight: 17 g Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 79.0 Typical dB: 91.0 RoHS: No Volt Type: DC LED Color:

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - SBM616J-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
SBM616J-ND
Alarms, Buzzers, and Sirens SBM616J-ND
Buzzers Indicator, Internally Driven Piezo 3 ~ 12mA 2.9kHz 68dB @ 6V, 61cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Piezo 3 ~ 12mA 2.9kHz 68dB @ 6V, 61cm Through Hole PC Pins

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SBM616J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
SBM616J
Audio Products - Alarms, Buzzers, and Sirens SBM616J
BUZZER PIEZO 42.85MM TH

BUZZER PIEZO 42.85MM TH

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number SBM616J SBM616J-ND SBM616J
Product Name Indicators-Piezo Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Technology Piezoelectric
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 43 mm (1.69 inch)
Depth 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 7716935P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Continuous
View Details
Buzzer/Horn/Alarm - 55813421 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
BZ Series Buzzers & Clappers - 20000-85 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Technology Electromagnetic
RoHS Compliant Yes
Shape Round
View Details