SBM428R -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
Mallory Sonalert Products, Inc.
Audio Products - Alarms, Buzzers, and Sirens
SBM428R
Description
BUZZER PIEZO 42.85MM TH
-
Acme Chip Technology Co., Limited
Description
BUZZER PIEZO 42.85MM TH
Suppliers
Audio Products - Alarms, Buzzers, and Sirens
SBM428R
Supplier's Site
Technical Specifications
|
Product Category
|
Audible Alarms |
|
Product Number
|
SBM428R |
|
Product Name
|
Audio Products - Alarms, Buzzers, and Sirens |
|
Sound Level
|
64 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Outdoor Rated
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Mounting
1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals
UL; ULC; UL,cUL
Sound Level
95 dB
View Details