Mallory Sonalert Products, Inc. Indicators-Piezo SBM428

Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 4 to 28 DC Typical Loudness (dBa): 75 to 91 @ 1 ft (30 cm) Max Current (mA): 16 mA CUL: Yes Size: 43 x 16 mm Weight: 17 g Options: For other options contact factory Min Volt: 4.0 Max Volt: 28.0 Typical dB Min Voltage: 75.0 Typical dB: 91.0 RoHS: No Volt Type: DC LED Color:
Request a Quote Datasheet
Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 4 to 28 DC Typical Loudness (dBa): 75 to 91 @ 1 ft (30 cm) Max Current (mA): 16 mA CUL: Yes Size: 43 x 16 mm Weight: 17 g Options: For other options contact factory Min Volt: 4.0 Max Volt: 28.0 Typical dB Min Voltage: 75.0 Typical dB: 91.0 RoHS: No Volt Type: DC LED Color:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators-Piezo - SBM428 - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Indicators-Piezo
SBM428
Indicators-Piezo SBM428
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 4 to 28 DC Typical Loudness (dBa): 75 to 91 @ 1 ft (30 cm) Max Current (mA): 16 mA CUL: Yes Size: 43 x 16 mm Weight: 17 g Options: For other options contact factory Min Volt: 4.0 Max Volt: 28.0 Typical dB Min Voltage: 75.0 Typical dB: 91.0 RoHS: No Volt Type: DC LED Color:

Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 4 to 28 DC Typical Loudness (dBa): 75 to 91 @ 1 ft (30 cm) Max Current (mA): 16 mA CUL: Yes Size: 43 x 16 mm Weight: 17 g Options: For other options contact factory Min Volt: 4.0 Max Volt: 28.0 Typical dB Min Voltage: 75.0 Typical dB: 91.0 RoHS: No Volt Type: DC LED Color:

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-1011-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1011-ND
Alarms, Buzzers, and Sirens 458-1011-ND
Buzzers Indicator, Internally Driven Piezo 3 ~ 16mA 2.9kHz 64dB @ 4V, 61cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Piezo 3 ~ 16mA 2.9kHz 64dB @ 4V, 61cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number SBM428 458-1011-ND
Product Name Indicators-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 43 mm (1.69 inch)
Depth 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 7541987P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Buzzer/Horn/Alarm - 81071471 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezoelectric Buzzers -  - EPCOS AG
Specs
Technology Piezoelectric
Type Transmitter
Shape Round
View Details