SBM2R -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
Mallory Sonalert Products, Inc.
Audio Products - Alarms, Buzzers, and Sirens
SBM2R
Description
BUZZER PIEZO 42.85MM TH
-
Acme Chip Technology Co., Limited
Description
BUZZER PIEZO 42.85MM TH
Suppliers
Audio Products - Alarms, Buzzers, and Sirens
SBM2R
Supplier's Site
Technical Specifications
|
Product Category
|
Audible Alarms |
|
Product Number
|
SBM2R |
|
Product Name
|
Audio Products - Alarms, Buzzers, and Sirens |
|
Sound Level
|
3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-58 to 122 F (-50 to 50 C)
View Details
Features
Outdoor Rated
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Mounting
2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals
UL; ULC; CE,UL,cUL
Sound Level
86 to 105 dB
View Details