TRANSDUCER, PIEZO, 2.9KHZ, 68DBA, 5VDC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:1V; Supply Voltage Max:5V; Operating Current Max:16mA; Sound Level SPL:68dBA; Resonant Frequency:2.9kHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 82K6448 |
| Product Name | Transducer, Piezo, 2.9Khz, 68Dba, 5Vdc; Transducer Function Mallory |