Mallory Sonalert Products, Inc. Indicators-Piezo SBM2

Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 1 to 5 DC Typical Loudness (dBa): 72 to 82 @ 1 ft (30 cm) Max Current (mA): 16 mA CUL: Yes Size: 43 x 16 mm Weight: 17 g Options: For other options contact factory Min Volt: 1.0 Max Volt: 5.0 Typical dB Min Voltage: 72.0 Typical dB: 82.0 RoHS: No Volt Type: DC LED Color:
Request a Quote Datasheet
Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 1 to 5 DC Typical Loudness (dBa): 72 to 82 @ 1 ft (30 cm) Max Current (mA): 16 mA CUL: Yes Size: 43 x 16 mm Weight: 17 g Options: For other options contact factory Min Volt: 1.0 Max Volt: 5.0 Typical dB Min Voltage: 72.0 Typical dB: 82.0 RoHS: No Volt Type: DC LED Color:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators-Piezo - SBM2 - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Indicators-Piezo
SBM2
Indicators-Piezo SBM2
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 1 to 5 DC Typical Loudness (dBa): 72 to 82 @ 1 ft (30 cm) Max Current (mA): 16 mA CUL: Yes Size: 43 x 16 mm Weight: 17 g Options: For other options contact factory Min Volt: 1.0 Max Volt: 5.0 Typical dB Min Voltage: 72.0 Typical dB: 82.0 RoHS: No Volt Type: DC LED Color:

Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 1 to 5 DC Typical Loudness (dBa): 72 to 82 @ 1 ft (30 cm) Max Current (mA): 16 mA CUL: Yes Size: 43 x 16 mm Weight: 17 g Options: For other options contact factory Min Volt: 1.0 Max Volt: 5.0 Typical dB Min Voltage: 72.0 Typical dB: 82.0 RoHS: No Volt Type: DC LED Color:

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - SBM2-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
SBM2-ND
Alarms, Buzzers, and Sirens SBM2-ND
Buzzers Indicator, Internally Driven Piezo 3 ~ 16mA 2.9kHz 55dB @ 1V, 61cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Piezo 3 ~ 16mA 2.9kHz 55dB @ 1V, 61cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number SBM2 SBM2-ND
Product Name Indicators-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 43 mm (1.69 inch)
Depth 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032272 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 7716913P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 16.5 mm (0.6496 inch)
View Details