Mallory Sonalert Products, Inc. Transducers-External Drive-Piezo PT-593SQ

Description
Series: Transducers-External Drive-Piezo Mounting Method: PCB- Press Fit Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 3500.0 Volt Rating: 5 to 150 AC (Vp-p) Typical Loudness (dBa): 99 to 123 @ 10 cm Max Current (mA): 4 mA @ 5Vpp; 47 mA @ 150Vpp Size: 54.5 x 23.5 mm Weight: 31 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 5.0 Max Volt: 150.0 Typical dB Min Voltage: 99.0 Typical dB: 123.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet
Description
Series: Transducers-External Drive-Piezo Mounting Method: PCB- Press Fit Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 3500.0 Volt Rating: 5 to 150 AC (Vp-p) Typical Loudness (dBa): 99 to 123 @ 10 cm Max Current (mA): 4 mA @ 5Vpp; 47 mA @ 150Vpp Size: 54.5 x 23.5 mm Weight: 31 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 5.0 Max Volt: 150.0 Typical dB Min Voltage: 99.0 Typical dB: 123.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducers-External Drive-Piezo - PT-593SQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Transducers-External Drive-Piezo
PT-593SQ
Transducers-External Drive-Piezo PT-593SQ
Series: Transducers-External Drive-Piezo Mounting Method: PCB- Press Fit Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 3500.0 Volt Rating: 5 to 150 AC (Vp-p) Typical Loudness (dBa): 99 to 123 @ 10 cm Max Current (mA): 4 mA @ 5Vpp; 47 mA @ 150Vpp Size: 54.5 x 23.5 mm Weight: 31 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 5.0 Max Volt: 150.0 Typical dB Min Voltage: 99.0 Typical dB: 123.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Series: Transducers-External Drive-Piezo Mounting Method: PCB- Press Fit Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 3500.0 Volt Rating: 5 to 150 AC (Vp-p) Typical Loudness (dBa): 99 to 123 @ 10 cm Max Current (mA): 4 mA @ 5Vpp; 47 mA @ 150Vpp Size: 54.5 x 23.5 mm Weight: 31 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 5.0 Max Volt: 150.0 Typical dB Min Voltage: 99.0 Typical dB: 123.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-1387-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1387-ND
Alarms, Buzzers, and Sirens 458-1387-ND
Buzzers Transducer, Externally Driven Piezo 5V 4mA 3.5kHz 90dB @ 5V, 30cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Piezo 5V 4mA 3.5kHz 90dB @ 5V, 30cm Surface Mount Solder Pads

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PT-593SQ 458-1387-ND
Product Name Transducers-External Drive-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins Solder Tabs
Mounting PCB- Press Fit Surface
Diameter / Length 54.5 mm (2.15 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 276808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Continuous
View Details
Buzzer/Horn/Alarm -  - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Buzzer - TA725 - NSI Industries LLC
NSI Industries LLC
Specs
Shape Square / Rectangular
Depth 25.4 mm (1 inch)
Sound Pressure Level 88 dB
View Details