Mallory Sonalert Products, Inc. Transducers-External Drive-Piezo PT-4532PLQ

Description
Series: Transducers-External Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 3200.0 Volt Rating: 3 to 50 AC (Vp-p) Typical Loudness (dBa): 105 to 105 @ 10 cm Max Current (mA): 30 mA @ 12Vpp Size: 46 x 14 mm Weight: 11 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 3.0 Max Volt: 50.0 Typical dB Min Voltage: 105.0 Typical dB: 105.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet
Description
Series: Transducers-External Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 3200.0 Volt Rating: 3 to 50 AC (Vp-p) Typical Loudness (dBa): 105 to 105 @ 10 cm Max Current (mA): 30 mA @ 12Vpp Size: 46 x 14 mm Weight: 11 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 3.0 Max Volt: 50.0 Typical dB Min Voltage: 105.0 Typical dB: 105.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducers-External Drive-Piezo - PT-4532PLQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Transducers-External Drive-Piezo
PT-4532PLQ
Transducers-External Drive-Piezo PT-4532PLQ
Series: Transducers-External Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 3200.0 Volt Rating: 3 to 50 AC (Vp-p) Typical Loudness (dBa): 105 to 105 @ 10 cm Max Current (mA): 30 mA @ 12Vpp Size: 46 x 14 mm Weight: 11 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 3.0 Max Volt: 50.0 Typical dB Min Voltage: 105.0 Typical dB: 105.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Series: Transducers-External Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 3200.0 Volt Rating: 3 to 50 AC (Vp-p) Typical Loudness (dBa): 105 to 105 @ 10 cm Max Current (mA): 30 mA @ 12Vpp Size: 46 x 14 mm Weight: 11 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 3.0 Max Volt: 50.0 Typical dB Min Voltage: 105.0 Typical dB: 105.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-1532-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1532-ND
Alarms, Buzzers, and Sirens 458-1532-ND
Buzzers Transducer, Externally Driven Piezo 12V 30mA 3.2kHz 100dB @ 12V, 50cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 12V 30mA 3.2kHz 100dB @ 12V, 50cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PT-4532PLQ 458-1532-ND
Product Name Transducers-External Drive-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 46 mm (1.81 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
Piezo Buzzers - 4858869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details