Mallory Sonalert Products, Inc. Transducers-Self Drive-Piezo PT-3529FPQ

Description
Series: Transducers-Self Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-Self Drive Freq (Hz): 2900.0 Volt Rating: 3 to 28 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 1 ft (30 cm) Max Current (mA): 8 mA Size: 42 x 16 mm Weight: 12 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 3.0 Max Volt: 28.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Datasheet
Description
Series: Transducers-Self Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-Self Drive Freq (Hz): 2900.0 Volt Rating: 3 to 28 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 1 ft (30 cm) Max Current (mA): 8 mA Size: 42 x 16 mm Weight: 12 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 3.0 Max Volt: 28.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducers-Self Drive-Piezo - PT-3529FPQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Transducers-Self Drive-Piezo
PT-3529FPQ
Transducers-Self Drive-Piezo PT-3529FPQ
Series: Transducers-Self Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-Self Drive Freq (Hz): 2900.0 Volt Rating: 3 to 28 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 1 ft (30 cm) Max Current (mA): 8 mA Size: 42 x 16 mm Weight: 12 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 3.0 Max Volt: 28.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Series: Transducers-Self Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-Self Drive Freq (Hz): 2900.0 Volt Rating: 3 to 28 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 1 ft (30 cm) Max Current (mA): 8 mA Size: 42 x 16 mm Weight: 12 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 3.0 Max Volt: 28.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audio Transducers and Buzzers
Product Number PT-3529FPQ
Product Name Transducers-Self Drive-Piezo
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins
Mounting PC Pins
Diameter / Length 42 mm (1.65 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 5358231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 23.3 mm (0.9173 inch)
View Details
Buzzer/Horn/Alarm - 15032036 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
BZ Series Buzzers & Clappers - 20000-85 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Technology Electromagnetic
RoHS Compliant Yes
Shape Round
View Details