Mallory Sonalert Products, Inc. Transducers-External Drive-Piezo PT-2746WQ

Description
Series: Transducers-External Drive-Piezo Mounting Method: Direct Mount- Wires Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4500.0 Volt Rating: 1 to 30 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 1.5 mA @ 5Vpp Size: 30 x 5 mm Weight: 4.2 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 30.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Datasheet
Description
Series: Transducers-External Drive-Piezo Mounting Method: Direct Mount- Wires Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4500.0 Volt Rating: 1 to 30 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 1.5 mA @ 5Vpp Size: 30 x 5 mm Weight: 4.2 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 30.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducers-External Drive-Piezo - PT-2746WQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Transducers-External Drive-Piezo
PT-2746WQ
Transducers-External Drive-Piezo PT-2746WQ
Series: Transducers-External Drive-Piezo Mounting Method: Direct Mount- Wires Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4500.0 Volt Rating: 1 to 30 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 1.5 mA @ 5Vpp Size: 30 x 5 mm Weight: 4.2 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 30.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Series: Transducers-External Drive-Piezo Mounting Method: Direct Mount- Wires Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4500.0 Volt Rating: 1 to 30 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 1.5 mA @ 5Vpp Size: 30 x 5 mm Weight: 4.2 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 30.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audio Transducers and Buzzers
Product Number PT-2746WQ
Product Name Transducers-External Drive-Piezo
Technology Piezoelectric
RoHS Compliant Yes
Mounting Direct Mount- Wires
Diameter / Length 30 mm (1.18 inch)
Depth 5 mm (0.1969 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 51253161 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 30 - Passenger alarm devices for wall mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 7716901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 42.5 mm (1.67 inch)
View Details
Piezo Siren - FBPS405 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Technology Piezoelectric
Shape Square / Rectangular
Diameter / Length 80 mm (3.15 inch)
View Details