Mallory Sonalert Products, Inc. Transducers-External Drive-Piezo PT-2736WQ

Description
Series: Transducers-External Drive-Piezo Mounting Method: Flange- Wires Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 3500.0 Volt Rating: 1 to 30 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 5 mA @ 5Vpp Size: 30 x 10 mm Weight: 4.4 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 30.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet
Description
Series: Transducers-External Drive-Piezo Mounting Method: Flange- Wires Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 3500.0 Volt Rating: 1 to 30 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 5 mA @ 5Vpp Size: 30 x 10 mm Weight: 4.4 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 30.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducers-External Drive-Piezo - PT-2736WQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Transducers-External Drive-Piezo
PT-2736WQ
Transducers-External Drive-Piezo PT-2736WQ
Series: Transducers-External Drive-Piezo Mounting Method: Flange- Wires Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 3500.0 Volt Rating: 1 to 30 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 5 mA @ 5Vpp Size: 30 x 10 mm Weight: 4.4 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 30.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Series: Transducers-External Drive-Piezo Mounting Method: Flange- Wires Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 3500.0 Volt Rating: 1 to 30 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 5 mA @ 5Vpp Size: 30 x 10 mm Weight: 4.4 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 30.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-1381-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1381-ND
Alarms, Buzzers, and Sirens 458-1381-ND
Buzzers Transducer, Externally Driven Piezo 5V 5mA 3.5kHz 90dB @ 5V, 10cm Panel Mount, Flange Wire Leads

Buzzers Transducer, Externally Driven Piezo 5V 5mA 3.5kHz 90dB @ 5V, 10cm Panel Mount, Flange Wire Leads

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PT-2736WQ 458-1381-ND
Product Name Transducers-External Drive-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Mounting Flange- Wires Panel
Diameter / Length 30 mm (1.18 inch)
Depth 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15039175 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 6221405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 24 mm (0.9449 inch)
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Internally Driven Electro-Mechanical Indicators - TRIE-2324L(G) - Transducers USA, Inc.
Specs
Features Internally Driven
Technology Electro-Mechanical
Terminations Leads
View Details